EN
  • EN
  • DE

54AC574LMQBQS

Part No 54AC574LMQBQS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039223-54AC574LMQBQS
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC574LMQBQS CAD Model

Description

The 54AC574LMQBQS is an octal D-type flip-flop with 3-STATE outputs manufactured by National Semiconductor (now Texas Instruments). This device belongs to the advanced CMOS (AC) logic family, providing both high speed and low power consumption. It is intended for use in high-performance registers, buffer registers, and control memory registers in applications requiring enhanced quality and reliability.

Applications

  • High-Performance Registers: Used in high-speed, low-power register applications.
  • Buffer Registers: Functions as a buffer register to isolate and drive signals on data lines.
  • Control Memory Registers: Integrated into control memory systems for data storage and retrieval.
  • Data Storage: Suitable for temporary data storage in high-performance computing systems.
  • Military and Aerospace Applications: Specifically designed and tested for use in demanding military and aerospace environments.

Features

  • Octal D-Type Flip-Flops: Comprises eight individual D-type flip-flops.
  • 3-STATE Outputs: Features 3-STATE outputs enabling easy interfacing with bus-oriented systems.
  • High-Speed Operation: Delivers high-speed performance due to its advanced CMOS technology.
  • Low Power Consumption: Offers low power consumption compared to older logic families.
  • Military Temperature Range: Operates reliably over a wide military-standard temperature range.

Benefits

  • Versatile Data Storage: Adaptable to various data storage needs in high-performance systems.
  • Bus Compatibility: 3-STATE outputs simplify integration into bus-based architectures.
  • High Performance: Provides both high speed and energy efficiency in one package.
  • Reliable Operation: Engineered for dependable operation under harsh environmental conditions.
  • Enhanced Quality: The 'QS' designation signifies stringent quality assurance and testing.

Additional Details

The 54AC574LMQBQS is commonly packaged in a ceramic DIP (Dual In-line Package) to ensure robustness. The 'LMQBQS' suffix indicates it has undergone specific screening and quality conformance inspections beyond standard military specifications. It operates on a 5V supply voltage and has minimal propagation delays. The 3-STATE outputs facilitate sharing data lines among multiple devices. This component is designed for applications where failure is not an option and a high level of reliability is paramount.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess