EN
  • EN
  • DE

TA8201AK

Part No TA8201AK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description BTL AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354233-TA8201AK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8201AK CAD Model

Description

The Toshiba TA8201AK is a BTL dual audio power amplifier designed for car audio applications. This integrated circuit delivers high output power with minimal external components, making it suitable for use in car stereos and other automotive entertainment systems.

Applications:

  • Car audio systems
  • Stereo amplifiers for automotive use
  • Audio systems for vehicles

Features:

  • High output power: Provides substantial power output suitable for driving car speakers.
  • BTL (Balanced Transformerless) output: Enables high power output at lower supply voltages.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in mute function: Suppresses unwanted noise during power-up or signal changes.
  • Overvoltage protection: Protects the amplifier from damage caused by excessive voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by automatically shutting down the amplifier when the temperature exceeds a safe limit.
  • Short-circuit protection: Safeguards the amplifier from damage resulting from short circuits in the speaker wiring.

Benefits:

  • Enhanced audio performance in car audio systems: Delivers clear and powerful sound.
  • Increased reliability: The built-in protection features ensure stable and reliable operation.
  • Reduced power consumption: The standby function helps conserve battery power.
  • Simplified system design: Requires fewer external components, simplifying circuit design and reducing overall system cost.
  • Protection against damage: Overvoltage, thermal shutdown, and short-circuit protection features protect the amplifier from various potential hazards.

Additional Details:

The TA8201AK typically operates with a supply voltage of 9V to 18V. The output power specifications vary depending on the supply voltage and load impedance. It is essential to consult the datasheet for precise specifications. The package is designed to facilitate efficient heat dissipation, and external heatsinking may be required depending on the operating conditions. This amplifier requires a minimal number of external components making it easier to implement in car audio systems.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,843 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess