EN
  • EN
  • DE

54F14DMQB/QS

Part No 54F14DMQB/QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013490-54F14DMQB/QS
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F14DMQB/QS CAD Model

Description

The 54F14DMQB/QS is a hex Schmitt-trigger inverter from Texas Instruments (TI), formerly National Semiconductor. It's part of the 54F series, known for its high-speed performance. The Schmitt-trigger inputs provide excellent noise immunity, making it suitable for applications where signal integrity is critical.

Applications

  • Wave Shaping: Used to convert slowly changing input waveforms into sharp, clean output pulses.
  • Noise Filtering: Employed in noisy environments to filter out unwanted noise from input signals.
  • Line Receivers: Utilized as line receivers to convert signals from transmission lines into logic levels.
  • Clock Generation: Implemented in clock generation circuits for generating clean and stable clock signals.
  • Interface Circuits: Used as interface elements between different logic families or systems.

Features

  • Schmitt-Trigger Inputs: Provide excellent noise immunity and hysteresis.
  • High-Speed Operation: Offers fast propagation delay times.
  • Hex Inverter: Contains six independent inverters in a single package.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Improved Noise Immunity: Schmitt-trigger inputs minimize the effects of noise on signal integrity.
  • Enhanced Signal Integrity: Ensures clean and reliable signal transmission.
  • High-Speed Performance: Fast propagation delay enables high-frequency applications.
  • Versatile Application: Suitable for a wide range of digital logic functions.
  • Simplified Circuit Design: Hex inverter configuration reduces component count.

Technical Specifications

The 54F14DMQB/QS features Schmitt trigger inputs with a defined hysteresis, high-speed operation with typical propagation delays in the nanosecond range, and TTL compatible input and output levels. The device operates over a wide voltage range. Detailed specifications can be found in the Texas Instruments (TI) datasheet for this hex inverter.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess