EN
  • EN
  • DE

CLC417AJE-TR

Part No CLC417AJE-TR
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991627-CLC417AJE-TR
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLC417AJE-TR CAD Model

Description

The CLC417AJE-TR is a high-speed operational amplifier from National Semiconductor, now part of Texas Instruments (TI). This amplifier is designed for applications requiring wide bandwidth, high slew rate, and low distortion. Its specifications make it suitable for demanding signal processing tasks and high-performance analog circuits.

Applications

  • Video Amplifiers
  • High-Speed Data Acquisition Systems
  • RF Receivers
  • Instrumentation Amplifiers
  • Active Filters

Features

  • Wide Bandwidth: Offers a high bandwidth for amplifying high-frequency signals.
  • High Slew Rate: Provides fast signal response, crucial for minimizing distortion.
  • Low Distortion: Ensures accurate signal reproduction.
  • Low Input Noise: Minimizes noise contamination, enhancing signal clarity.
  • High Open-Loop Gain: Enables precise signal amplification.

Benefits

  • Accurate Signal Amplification: The combination of high bandwidth and low distortion ensures faithful signal reproduction.
  • Fast Signal Response: The high slew rate allows for quick reaction to input changes, suitable for real-time applications.
  • Reduced Noise: Low input noise minimizes signal contamination, improving overall signal quality.
  • Versatile Use: Suitable for a wide range of applications, from video amplification to data acquisition.
  • Stable Performance: Designed for stable operation over a wide range of operating conditions.

Technical Specifications

The CLC417AJE-TR typically features the following specifications:

  • Bandwidth: 1.6 GHz
  • Slew Rate: 6000 V/μs
  • Input Voltage Noise: 1.3 nV/√Hz
  • Supply Voltage Range: ±5V to ±15V
  • Operating Temperature Range: -40°C to +85°C

These specifications allow it to perform optimally in high-speed and high-precision applications. Its robust design ensures reliable performance in various operating conditions, making it a suitable choice for demanding electronic systems.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess