EN
  • EN
  • DE

DS3631N

Part No DS3631N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description CMOS Dual Peripheral Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169336-DS3631N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3631N CAD Model

Description

The DS3631N is a high-speed dual differential line driver designed for data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), this device is commonly used in applications requiring reliable and high-speed data communication, such as industrial control, networking, and data acquisition systems.

Applications:

  • RS-422 communication
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Point-to-point data transmission

Features:

  • High-speed data transmission: Supports high data rates for fast communication.
  • Differential line driving: Provides robust noise immunity and reduces ground loops.
  • Meets EIA RS-422 standards: Ensures compatibility with industry-standard communication protocols.
  • Single 5V supply operation: Simplifies power supply design and reduces system cost.
  • TTL compatible inputs: Allows easy interfacing with TTL logic circuits.
  • Short-circuit protection: Prevents damage to the device in case of output short circuits.

Benefits:

  • Reliable data communication: Differential signaling ensures accurate data transmission even in noisy environments.
  • High noise immunity: Reduces the impact of electrical noise on data integrity.
  • Extended transmission distance: Allows for data transmission over longer distances compared to single-ended interfaces.
  • Simplified system design: Operates from a single 5V supply and offers TTL compatible inputs.
  • Increased system reliability: Short-circuit protection prevents damage to the device and improves overall system reliability.

The DS3631N employs differential signaling to minimize the effects of noise and ground loops, ensuring reliable data transmission. It is designed to meet the EIA RS-422 standard, ensuring compatibility with a wide range of communication equipment. The device operates from a single 5V supply, simplifying power supply requirements. Its TTL compatible inputs allow for easy interfacing with TTL logic circuits. Built-in short-circuit protection safeguards the device from damage in the event of output short circuits, enhancing system reliability. The high-speed capabilities of the DS3631N make it suitable for applications requiring rapid data transfer rates. The robust design and adherence to industry standards make it a reliable choice for various communication applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess