EN
  • EN
  • DE

LF347WM

Part No LF347WM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069398-LF347WM
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF347WM CAD Model

Description

The LF347WM is a wide bandwidth, quad JFET-input operational amplifier manufactured by National Semiconductor, now a part of Texas Instruments (TI). This amplifier features high input impedance, low input bias current, and high slew rate, making it suitable for various applications requiring precise signal amplification and processing. The 'WM' designation indicates a specific package and temperature range.

Applications

  • Audio Amplifiers
  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • High-Speed Integrators

Features

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Wide Bandwidth: High gain-bandwidth product for excellent frequency response.
  • High Slew Rate: Fast response to input signal changes.
  • Low Input Bias Current: Minimizes loading effects on input signal sources.
  • High Input Impedance: Reduces signal attenuation.
  • Low Noise: For sensitive signal amplification.

Benefits

  • Space Saving: Four amplifiers in one package reduces component count.
  • Improved Accuracy: Due to low input bias current and high input impedance.
  • Enhanced Signal Fidelity: High slew rate minimizes distortion.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.

Technical Specifications

The LF347WM operates with a supply voltage range of ±5V to ±18V. It has a typical gain-bandwidth product of 4 MHz and a slew rate of approximately 13 V/µs. The input bias current is typically around 50 pA. The operating temperature range is typically -40°C to +85°C. The device is available in a SO-14 package.

This quad operational amplifier is an excellent choice for applications that require multiple high-performance op-amps in a single package. Its wide bandwidth, high slew rate, and low input bias current make it suitable for demanding analog signal processing tasks in audio, instrumentation, and data acquisition systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess