EN
  • EN
  • DE

LM1771UMMX

Part No LM1771UMMX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196915-LM1771UMMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1771UMMX CAD Model

Description

The LM1771UMMX is a high-efficiency synchronous buck regulator designed for step-down DC-DC conversion applications. It's manufactured by National Semiconductor, now part of Texas Instruments (TI). This regulator is capable of delivering a regulated output voltage from a higher input voltage, with a high level of efficiency. The 'UMMX' suffix usually indicates a specific package type (e.g., Micro SMD) and reel quantity.

Applications:

  • Portable Devices: Used in portable devices like smartphones, tablets, and MP3 players to efficiently convert battery voltage to the required voltage for internal components.
  • Power Management Systems: Employed in power management systems for various electronic devices, providing stable and regulated voltage rails.
  • Point-of-Load (POL) Regulation: Integrated into POL converters to supply power to specific loads within a system.
  • Battery-Powered Applications: Used in battery-powered applications for maximizing battery life by efficiently converting the battery voltage.
  • Industrial Equipment: Integrated into industrial equipment for voltage regulation and power management.

Features:

  • High Efficiency: Offers high efficiency, minimizing power losses during voltage conversion.
  • Synchronous Rectification: Utilizes synchronous rectification to improve efficiency and reduce heat generation.
  • Wide Input Voltage Range: Supports a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices due to its high efficiency.
  • Stable Voltage Regulation: Provides stable and regulated voltage output, ensuring reliable operation of connected components.
  • Reduced Heat Generation: Minimizes heat generation due to its high efficiency and synchronous rectification.
  • Protection Against Fault Conditions: Protects against overcurrent and thermal overload, preventing damage to the regulator and connected components.
  • Compact Integration: Enables the integration of a high-performance regulator into a compact system design.

Additional Details:

The LM1771UMMX typically operates at a switching frequency. The output voltage can usually be adjusted using external resistors. Careful layout and component selection are crucial for optimal performance. Refer to the device datasheet for detailed electrical specifications, application notes, and recommended layout guidelines. Its high efficiency and integrated protection features make it a popular choice for a variety of DC-DC conversion applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess