The LM22676TJE-5.0 is a SIMPLE SWITCHER® step-down voltage regulator from Texas Instruments (formerly National Semiconductor). It is designed to deliver a fixed 5.0V output voltage with high efficiency and excellent transient response. This regulator integrates all the necessary functions for a simple and efficient step-down (buck) converter, minimizing external component count and simplifying board layout.
Applications:
- Industrial Power Supplies: Providing regulated 5V power for various industrial control and automation equipment.
- Point-of-Load Regulation: Supplying power to specific components or sections of a circuit board requiring a stable 5V supply.
- Battery-Powered Devices: Efficiently converting battery voltage to a regulated 5V output for portable electronic devices.
- Automotive Applications: Powering automotive electronics such as sensors, controllers, and infotainment systems.
- FPGA and Microprocessor Power: Providing a regulated 5V supply for field-programmable gate arrays (FPGAs) and microprocessors.
Features:
- Simple Switcher Architecture: Simplifies design and reduces external component count.
- Fixed 5.0V Output Voltage: Provides a stable and accurate 5V regulated output.
- Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
- High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
- Adjustable Switching Frequency: Allows optimization for efficiency or component size.
- Overcurrent and Overtemperature Protection: Protects the regulator and connected circuitry from fault conditions.
Benefits:
- Simplified Design: Requires fewer external components, simplifying board layout and reducing BOM cost.
- High Efficiency: Minimizes power loss, resulting in cooler operation and longer battery life.
- Reliable Operation: Built-in protection features ensure reliable operation in harsh environments.
- Stable Output Voltage: Provides a stable and accurate 5V output voltage for sensitive electronic components.
- Wide Application Range: Suitable for a wide range of applications due to its versatile features.
Additional Details:
Detailed technical specifications of the LM22676TJE-5.0, such as input voltage range, output current capability, switching frequency, and thermal resistance, are available in the Texas Instruments datasheet. The device typically comes in a TO-263 or similar surface-mount power package with enhanced thermal performance. The regulator's performance is optimized for applications requiring high efficiency and reliable 5V power. Consider factors such as the load current, input voltage range, and thermal management requirements when selecting this regulator.