EN
  • EN
  • DE

LM2480

Part No LM2480
Manufacturer National Semiconductor (TI)
Description 80V Triple Bias Clamp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1197214-LM2480
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2480 CAD Model

Description

The LM2480 is a high-voltage CRT driver amplifier from National Semiconductor (now Texas Instruments). This amplifier is designed to drive cathode ray tubes (CRTs) in high-resolution display applications. It features high bandwidth, fast slew rate, and excellent linearity, making it suitable for demanding display systems.

Applications:

  • High-resolution CRT monitors
  • Oscilloscopes
  • Medical imaging displays
  • Professional video equipment
  • HUD (Heads Up Displays)

Features:

  • High bandwidth: Enables the display of high-resolution images with fine detail.
  • Fast slew rate: Ensures rapid switching between different voltage levels for crisp and clear image reproduction.
  • Excellent linearity: Minimizes distortion and ensures accurate color representation.
  • High output voltage swing: Allows for a wide range of brightness levels.
  • Low input capacitance: Reduces the load on the driving circuitry.

Benefits:

  • Superior image quality: High bandwidth, fast slew rate, and excellent linearity combine to deliver exceptional image clarity and detail.
  • Accurate color reproduction: Minimizes color distortion for realistic and vibrant images.
  • Wide brightness range: Allows for comfortable viewing in various lighting conditions.
  • Reduced component count: Integrated design simplifies circuit design and reduces the need for external components.
  • Enhanced system performance: High-performance characteristics contribute to overall system performance and reliability.

Additional Details:

The LM2480 typically operates with a supply voltage of around 180V. The amplifier is capable of driving CRT loads with high capacitance and provides the necessary voltage swing to achieve a wide range of brightness levels. Its integrated design includes protection features to prevent damage from overvoltage and short circuits. The LM2480 is often used in conjunction with other CRT controller and processing ICs to create a complete display system. The amplifier is characterized by its ability to faithfully reproduce complex video signals with minimal distortion and high accuracy. It is typically available in a multi-lead package designed for high voltage operation and efficient heat dissipation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7842 $58.8150
180+ $0.6433 $115.7940
280+ $0.6237 $174.6360
385+ $0.6029 $232.1165
500+ $0.5833 $291.6500
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess