The LM26003MHX is a high-efficiency synchronous buck regulator from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring a compact and efficient power supply solution. This regulator is capable of delivering up to 3A of continuous output current with excellent line and load regulation.
Applications:
- Point-of-load (POL) regulation in distributed power systems.
- Powering microprocessors, DSPs, and FPGAs.
- Portable equipment and battery-powered devices.
- Networking and telecommunications equipment.
- Industrial control systems.
Features:
- High efficiency: Synchronous rectification minimizes power losses.
- Wide input voltage range: Operates from 4.5V to 28V.
- Adjustable output voltage: Allows for flexible voltage setting.
- 3A continuous output current.
- Current mode control: Provides excellent transient response.
- Internal soft-start: Reduces inrush current during startup.
- Over-current and over-temperature protection: Enhances system reliability.
- Enable pin: Allows for power sequencing and shutdown.
- Thermally enhanced package: Provides excellent thermal performance.
Benefits:
- Improved system efficiency: Reduces power consumption and heat generation.
- Reduced component count: Integrated features simplify design and reduce BOM cost.
- Enhanced system reliability: Comprehensive protection features prevent damage from fault conditions.
- Flexible design: Adjustable output voltage allows for easy customization.
- Compact solution: Small package size saves board space.
Additional Details:
The LM26003MHX employs a current-mode control architecture, providing excellent transient response to load changes. It also features an internal soft-start circuit, which limits inrush current during startup, protecting the power supply and load. The device is available in a thermally enhanced HTSSOP package, which provides excellent thermal performance, allowing the regulator to operate at high ambient temperatures. The switching frequency is typically around 500kHz, allowing for the use of small external components.
This buck regulator is ideally suited for applications that require a highly efficient, compact, and reliable power supply solution. Its wide input voltage range, adjustable output voltage, and comprehensive protection features make it a versatile choice for a variety of applications.