EN
  • EN
  • DE

LM2940T-10

Part No LM2940T-10
Manufacturer National Semiconductor (TI)
Description 1A Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198446-LM2940T-10
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM2940T-10 CAD Model

Description

The LM2940T-10 is a 1A low dropout regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a fixed 10V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This regulator is commonly used in automotive, industrial, and consumer electronics applications.

Applications

  • Automotive electronics
  • Industrial power supplies
  • Consumer electronics
  • Battery chargers
  • Post-regulation for switching power supplies

Features

  • Fixed 10V output voltage: Provides a stable and regulated 10V output.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • 1A output current: Provides sufficient current to power a variety of electronic devices.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator to prevent overheating and damage.

Benefits

  • Stable 10V supply: Provides a consistent and reliable 10V output for sensitive electronic devices.
  • Efficient voltage regulation: Low dropout voltage allows for efficient use of battery power or other input sources.
  • Protection against overcurrent and overheating: Protects the regulator and the load from damage.
  • Easy to use: Requires minimal external components for operation.
  • Robust design: Suitable for demanding environments.

Additional Details

The LM2940T-10 typically requires external capacitors for stability. It is available in a TO-220 package. The regulator's datasheet provides detailed information on its electrical characteristics, thermal performance, and recommended operating conditions. A heat sink is typically required to dissipate heat generated during operation, especially at high output currents. The LM2940T-10 is a reliable and efficient choice for providing a fixed 10V regulated output in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9932 $119.1840
185+ $0.9623 $178.0255
250+ $0.9312 $232.8000
325+ $0.9001 $292.5325
430+ $0.8070 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess