EN
  • EN
  • DE

LM3432MHX

Part No LM3432MHX
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description 6-Channel Current Regulator for LED Backlight Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198856-LM3432MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3432MHX CAD Model

Description

The LM3432MHX is a high-frequency, step-down DC-DC converter designed for driving high-brightness LEDs (HBLEDs) with constant current. It is manufactured by Texas Instruments (TI), formerly National Semiconductor. This integrated circuit provides a compact and efficient solution for powering LEDs in a variety of applications.

Applications

  • Automotive lighting: Including daytime running lights (DRLs), fog lights, and interior lighting.
  • General illumination: Such as LED bulbs, downlights, and spotlights.
  • Backlighting: For LCD displays in mobile devices, laptops, and monitors.
  • Signage and display applications: Where consistent and reliable LED illumination is required.
  • Portable lighting: Including flashlights and headlamps.

Features

  • Wide input voltage range: Operates from a wide input voltage range, typically 6V to 42V, accommodating various power sources.
  • High switching frequency: Features a high switching frequency, enabling the use of smaller external components and reducing the overall solution size.
  • Constant current regulation: Provides accurate and stable constant current output for driving LEDs, ensuring consistent brightness and extending LED lifespan.
  • Integrated MOSFET: Includes an integrated high-side MOSFET, simplifying the design and reducing external component count.
  • Dimming capability: Supports PWM dimming for adjusting LED brightness.
  • Overvoltage protection: Incorporates overvoltage protection to prevent damage to the LEDs and the converter in case of output voltage surges.
  • Thermal shutdown: Features thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Compact package: Available in a small outline package, saving board space.

Benefits

  • High efficiency: Delivers high efficiency, minimizing power dissipation and maximizing battery life in portable applications.
  • Compact solution: Offers a compact and integrated solution, reducing board space and component count.
  • Reliable performance: Provides stable and reliable performance, ensuring consistent LED brightness and long lifespan.
  • Flexible dimming control: Allows for flexible dimming control, enabling precise adjustment of LED brightness.
  • Robust protection features: Incorporates robust protection features, preventing damage to the LEDs and the converter in case of fault conditions.

Additional Details

The LM3432MHX typically uses external components such as inductors, capacitors, and resistors to configure the output current and voltage. The specific values of these components depend on the application requirements. The device also includes control pins for enabling/disabling the converter and for implementing dimming control. Detailed specifications, including input voltage range, output current range, switching frequency, and protection features, can be found in the product datasheet provided by Texas Instruments.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess