EN
  • EN
  • DE

LM4863MT

Part No LM4863MT
Manufacturer National Semiconductor (TI)
Description Dual 2.2W Audio Amplifier Plus Stereo Headphone Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200030-LM4863MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4863MT CAD Model

Description

The National Semiconductor (now Texas Instruments) LM4863MT is a stereo audio amplifier capable of delivering 2.2W per channel into a 3Ω load with a 5V power supply. It's designed for high-quality audio amplification in portable devices and multimedia systems. The LM4863MT features a bridged-tied load (BTL) configuration for driving speakers, maximizing power output and minimizing external component count. It also includes shutdown mode which reduces quiescent current consumption to minimize power consumption in battery-powered applications.

Applications:

  • Portable Audio Players
  • Laptop Computers
  • Multimedia Speakers
  • Cell Phones
  • Gaming Devices

Features:

  • Stereo Amplifier: Provides two channels of audio amplification.
  • 2.2W Output Power: Delivers high output power into 3Ω loads.
  • Bridged-Tied Load (BTL): Maximizes output power and minimizes external component count.
  • Shutdown Mode: Reduces quiescent current consumption for battery-powered applications.
  • Low THD+N: Provides high-quality audio reproduction with low distortion.
  • Integrated Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and device failure.

Benefits:

  • High-Quality Audio: Delivers clear and crisp audio reproduction.
  • High Output Power: Provides sufficient power for driving speakers in portable devices.
  • Low Power Consumption: Shutdown mode minimizes battery drain in portable applications.
  • Robust Protection: Integrated protection features prevent device damage.
  • Simplified Design: BTL configuration reduces external component count, simplifying circuit design.

Additional Details:

The LM4863MT operates on a supply voltage range of 2.0V to 5.5V. It has a typical quiescent current of 4mA. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package) for space-saving designs. External components such as bypass capacitors and input resistors are required for optimal performance. Detailed information on recommended component values, PCB layout guidelines, and thermal considerations can be found in the Texas Instruments datasheet for the LM4863.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess