EN
  • EN
  • DE

LM48823TL

Part No LM48823TL
Manufacturer National Semiconductor (TI)
Description Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200072-LM48823TL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM48823TL CAD Model

Description

The LM48823TL is a high-efficiency, fixed-frequency, current-mode boost converter with an integrated 1.5A, 40V power switch. It is designed for driving white LEDs or other voltage boost applications. This converter integrates a low RDS(ON) N-channel MOSFET to provide high efficiency and minimize solution size. The LM48823TL also features internal soft-start and over-voltage protection circuits to ensure robust operation.

Applications:

  • White LED Backlighting for LCD Displays
  • LED Flashlights
  • Boost Converters for Portable Devices
  • General Lighting Applications

Features:

  • High Efficiency: Up to 90%
  • Fixed Frequency Operation: 1.2MHz
  • Integrated 1.5A, 40V Power Switch
  • Internal Soft-Start
  • Over-Voltage Protection (OVP)
  • Short-Circuit Protection
  • Low Shutdown Current: <1μA
  • Small Solution Size

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Compact Design: Integrated MOSFET and small package reduce board space.
  • Reliable Operation: Over-voltage and short-circuit protection ensure robustness.
  • Simplified Design: Internal soft-start reduces component count and simplifies implementation.
  • Stable Performance: Fixed frequency operation provides predictable and consistent performance.

Additional Details:

The LM48823TL operates at a fixed switching frequency of 1.2 MHz, allowing the use of small external components. The integrated soft-start feature minimizes inrush current during startup, preventing voltage overshoot and ensuring a smooth transition. The over-voltage protection circuit safeguards the device and downstream components from damage due to excessive output voltage. The device also incorporates short-circuit protection, adding another layer of safety. It is available in a thin SOT-23 package. Typical input voltage range is from 2.5V to 5.5V.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess