EN
  • EN
  • DE

LM4882MM

Part No LM4882MM
Manufacturer National Semiconductor (TI)
Description 250mW Audio Power Amplifier with Shutdown Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200075-LM4882MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4882MM CAD Model

Description

The LM4882MM, now manufactured by Texas Instruments (formerly National Semiconductor), is a Boomer® audio power amplifier designed primarily for portable applications. This integrated circuit delivers high-quality audio output with minimal external components, making it ideal for devices where space and power efficiency are critical.

Applications

  • Cell Phones: Amplifies audio signals for clear voice communication and multimedia playback.
  • PDAs: Enhances audio output for improved user experience with music and voice applications.
  • Laptop Computers: Provides amplified audio for speakers, improving sound quality during multimedia playback and presentations.
  • Portable Gaming Devices: Delivers amplified audio for immersive gaming experiences through headphones or small speakers.
  • Portable Media Players: Amplifies audio signals for high-quality music playback via headphones or external speakers.

Features

  • Boomer® Audio Technology: Delivers high-quality audio output with minimal distortion.
  • Bridge-Tied Load (BTL) Configuration: Maximizes power output while minimizing external component count.
  • Low Shutdown Current: Consumes minimal power in shutdown mode, extending battery life.
  • Integrated Volume Control: Offers convenient volume adjustment via external components.
  • Thermal Shutdown Protection: Protects the device from overheating, ensuring reliable operation.

Benefits

  • High-Quality Audio: Delivers clear and crisp audio output, enhancing the listening experience.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Compact Design: Requires minimal external components, reducing board space and system cost.
  • Reliable Operation: Thermal shutdown protection ensures reliable performance in demanding environments.
  • Simplified Design: Integrated features simplify system design and reduce development time.

Additional Details

The LM4882MM operates from a low voltage supply, making it suitable for battery-powered applications. The BTL configuration ensures maximum power transfer to the load, delivering high-quality audio output with minimal distortion. The low shutdown current extends battery life by minimizing power consumption when the device is not in use. The integrated volume control simplifies system design and reduces external component count. The thermal shutdown protection safeguards the device from overheating, ensuring reliable operation. The device is available in various packages and temperature ranges to meet the requirements of different applications. The LM4882MM is a popular choice for portable audio applications due to its compact size, power efficiency, and high-quality audio output.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0112 $50.5600
125+ $0.8297 $103.7125
190+ $0.8038 $152.7220
260+ $0.7778 $202.2280
335+ $0.7519 $251.8865
450+ $0.6741 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess