EN
  • EN
  • DE

LM4894MM

Part No LM4894MM
Manufacturer National Semiconductor (TI)
Description 1 Watt Fully Differential Audio Power Amplifier With Shutdown Select
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200097-LM4894MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4894MM CAD Model

Description

The LM4894MM is a Boomer® series audio power amplifier from National Semiconductor (now Texas Instruments). It is designed to deliver high-quality audio output with minimal external components. This amplifier utilizes a bridged-tied load (BTL) configuration to maximize power output into a speaker. The LM4894 features an integrated shutdown mode and volume control, making it suitable for various portable audio applications.

Applications:

  • Mobile phones: Amplifying audio signals for speaker output.
  • PDAs: Providing audio output for multimedia playback.
  • Laptops: Enhancing audio performance through integrated speakers.
  • Portable Media Players: Delivering high-quality audio for music and video playback.
  • Toys and Games: Amplifying sound effects and music.

Features:

  • BTL Configuration: Delivers higher output power compared to single-ended amplifiers.
  • Low THD+N: Minimizes distortion for clear audio reproduction.
  • Shutdown Mode: Reduces power consumption during idle periods.
  • Volume Control: Integrated volume control functionality.
  • No Output Coupling Capacitors Required: Simplifies design and reduces component count.
  • Stable with External Ceramic Capacitors: Ensures stability with commonly used ceramic capacitors.
  • Available in MSOP Package: Compact package for space-constrained applications.

Benefits:

  • High Output Power: Provides sufficient power to drive small speakers effectively.
  • Clear Audio Quality: Low distortion ensures accurate and enjoyable audio reproduction.
  • Power Efficiency: Shutdown mode helps conserve battery power in portable devices.
  • Simplified Design: Fewer external components reduce BOM cost and design complexity.
  • Compact Size: MSOP package allows for integration into small form factor devices.

Technical Specifications:

The LM4894MM typically delivers 1W of continuous power into an 8Ω load with 1% THD+N. It operates from a 5V supply. The supply voltage range is typically 2.4V to 5.5V. The shutdown current is typically less than 1μA. The gain can be set externally using resistors. The input impedance is typically 30kΩ. It is available in an 8-pin MSOP package. The operating temperature range is -40°C to +85°C. The device incorporates short-circuit and thermal shutdown protection features.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess