EN
  • EN
  • DE

LM7812C

Part No LM7812C
Manufacturer National Semiconductor (TI)
Description Series Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200729-LM7812C
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM7812C CAD Model

Description

The LM7812C is a three-terminal positive voltage regulator from Texas Instruments (formerly National Semiconductor), designed to provide a stable +12V DC output. It is a member of the LM78xx series of voltage regulators, known for their simplicity, reliability, and ease of use.

Applications

  • Power supplies for electronic circuits
  • Voltage regulation in industrial equipment
  • Battery chargers
  • Motor control circuits
  • Linear regulators for various electronic devices

Features

  • Fixed output voltage of +12V
  • Output current up to 1A
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe-area compensation

Benefits

  • Simple and cost-effective voltage regulation
  • Protection against overheating and short circuits, enhancing reliability
  • Stable output voltage under varying load conditions
  • Easy to use with minimal external components required
  • Improved system robustness and protection against voltage fluctuations

Additional Details

The LM7812C requires minimal external components for operation, typically only input and output bypass capacitors. The input capacitor helps to filter out noise and ripple on the input voltage, while the output capacitor improves transient response and stability. The regulator is available in various packages, including TO-220, TO-3, and surface-mount options. It is crucial to provide adequate heat sinking for applications requiring higher output currents to prevent overheating. The input voltage should be at least a few volts higher than the desired output voltage (+12V) to ensure proper regulation. The LM7812C is a widely used and readily available component, making it a popular choice for various electronic projects and applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess