EN
  • EN
  • DE

LMX2332TMX

Part No LMX2332TMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070430-LMX2332TMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2332TMX CAD Model

Description

The LMX2332TMX is a low power frequency synthesizer designed by Texas Instruments (formerly National Semiconductor), typically used in wireless communication systems. It integrates a high-performance PLL (Phase-Locked Loop) and is commonly found in applications requiring precise frequency generation and control.

Applications:

  • Wireless LAN (WLAN): Used in access points and client devices to generate the required RF frequencies.
  • Cordless phones: Provides the local oscillator signal for frequency conversion.
  • Wireless microphones: Enables frequency agility and stable carrier generation.
  • ISM band transceivers: Employed in industrial, scientific, and medical (ISM) band communication devices.
  • Satellite communication: As part of the frequency generation circuitry in satellite transceivers.

Features:

  • Low power consumption: Extends battery life in portable applications.
  • High-performance PLL: Offers excellent phase noise performance and frequency stability.
  • Integrated crystal oscillator: Reduces the need for external components.
  • Programmable divider ratios: Provides flexibility in frequency selection.
  • Small package size: Facilitates integration into compact designs.

Benefits:

  • Improved wireless performance: Stable and accurate frequency generation enhances signal quality.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified design process: Integrated crystal oscillator and programmable dividers simplify frequency planning.
  • Smaller form factor: Enables the development of compact wireless devices.

Additional Details: The LMX2332TMX typically operates with a supply voltage of 2.7V to 5.5V. It features a serial interface for programming the divider ratios and controlling various functions. The phase noise performance is a critical parameter for wireless communication applications, as it directly affects the signal quality and data rate. The device also includes power-down modes to further reduce power consumption when not actively transmitting or receiving. Careful consideration of the loop filter design is essential to optimize the phase noise performance and settling time of the PLL. The "TMX" suffix often indicates a tape and reel packaging option suitable for automated assembly processes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess