EN
  • EN
  • DE

LP3966ET-1.8

Part No LP3966ET-1.8
Manufacturer National Semiconductor (TI)
Description 3A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203753-LP3966ET-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3966ET-1.8 CAD Model

Description

The LP3966ET-1.8 is a 800mA Fast Ultra Low Dropout Linear Regulator. It is manufactured by National Semiconductor (Texas Instruments) and designed to provide a stable 1.8V output with a very low dropout voltage and fast transient response.

Applications:

  • Core Power for Processors
  • Post Regulators for Switching Supplies
  • Portable Electronics
  • Battery-Powered Systems
  • Wireless Devices

Features:

  • Ultra Low Dropout Voltage: Provides a stable output voltage even with a very small difference between input and output voltages.
  • Fast Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • 800mA Output Current: Capable of delivering up to 800mA of output current.
  • Stable with Ceramic Output Capacitors: Stable operation with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.
  • Current Limiting: Includes current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Fixed Output Voltage: Provides a fixed output voltage of 1.8V.
  • Enable Pin: Includes an enable pin to disable the regulator and reduce power consumption.
  • Small Package: Available in a small surface-mount package like SOT-223 for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a stable output voltage even with variations in input voltage and load current.
  • Long Battery Life: Low dropout voltage and low quiescent current help to extend battery life in portable devices.
  • Reliable Operation: Current limiting and thermal shutdown protection enhance reliability.
  • Compact Design: Small package size enables integration into compact devices.
  • Easy to Use: Simple design requires minimal external components.

Additional Details:

The LP3966ET-1.8 is optimized for use in battery-powered applications where efficiency and size are critical. Its fast transient response ensures a stable output voltage even under dynamic load conditions. The integrated protection features enhance reliability and prevent damage to the regulator and the load.

Specific technical specifications, such as dropout voltage, output current, and quiescent current, can be found in the device's datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess