The LV13602MR-ADJ/NOPB is an adjustable output voltage low-dropout (LDO) regulator manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and regulated voltage supply for sensitive electronic components, even when the input voltage is close to the desired output voltage.
Applications
- Portable devices
- Battery-powered systems
- Post-regulation for switching power supplies
- Microcontroller power supply
- FPGA/DSP power supply
Features
- Adjustable output voltage
- Low dropout voltage
- High accuracy output voltage
- Overcurrent protection
- Thermal shutdown protection
Benefits
- Provides a stable and regulated voltage supply
- Extends battery life in portable devices
- Protects electronic components from damage
- Reduces noise and ripple in the power supply
- Simplifies power supply design
Additional Details
The LV13602MR-ADJ/NOPB LDO regulator typically supports an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors. It offers a dropout voltage of typically less than 200mV at the rated current. The device is available in a small surface-mount package, typically a QFN or similar. The 'NOPB' suffix indicates that the device is lead-free and RoHS compliant. This LDO regulator is designed for use in applications where space and efficiency are critical. It provides excellent transient response and low quiescent current.