EN
  • EN
  • DE

MM74HCT153N

Part No MM74HCT153N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079318-MM74HCT153N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HCT153N CAD Model

Description

The MM74HCT153N is a high-speed CMOS logic device featuring a dual 4-input multiplexer. It is part of the 74HCT family, offering TTL-compatible input thresholds while maintaining the advantages of CMOS technology, such as low power consumption and high noise immunity. This multiplexer allows selection of one of four data sources per section based on the select inputs.

Applications:

  • Data routing
  • Logic function generation
  • Parallel-to-serial conversion
  • Digital switching
  • Address decoding

Features:

  • TTL Input Compatible
  • High Speed Operation: tpd = 17 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max.) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 30 % VCC (min.)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Wide Operating Voltage Range: VCC = 4.5V to 5.5V

Benefits:

  • Easy interface with TTL devices.
  • Increased system speed due to high-speed operation.
  • Reduced power consumption, making it suitable for power-sensitive applications.
  • Improved noise immunity for reliable operation.
  • Direct compatibility with LSTTL devices simplifies system integration.
  • Simplified design due to balanced propagation delays.

Additional Details:

The MM74HCT153N contains two identical 4-input multiplexers. Each multiplexer has four data inputs (I0-I3), two select inputs (S0, S1), an enable input (E), and an output (Y). The select inputs determine which of the four data inputs is routed to the output. The enable input is active-LOW; when it is high, the output is forced to a low state. The device is supplied in a 16-lead DIP package.

Technical Specifications:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Input High Voltage: 2V (min)
  • Input Low Voltage: 0.8V (max)
  • Output High Current: -4mA
  • Output Low Current: 4mA

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess