EN
  • EN
  • DE

NDF9410

Part No NDF9410
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983224-NDF9410
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDF9410 CAD Model

Description

The NDF9410 is a P-Channel enhancement mode MOSFET from National Semiconductor (now Texas Instruments). It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in load switching, power inverters, and DC-DC converters.

Applications

  • Load Switching
  • Power Inverters
  • DC-DC Converters
  • Battery Management Systems
  • Power Amplifiers

Features

  • P-Channel Enhancement Mode
  • -30V Drain-Source Voltage (VDS)
  • -12A Continuous Drain Current (ID)
  • Low On-Resistance (RDS(on)): 0.045 Ohms at VGS = -10V
  • Logic Level Gate Drive
  • Fast Switching Speed
  • Thermally Enhanced Package

Benefits

  • Efficient power conversion due to low on-resistance, minimizing power losses and heat dissipation.
  • Logic level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Fast switching speed allows for high-frequency operation in switching power supplies.
  • Thermally enhanced package improves heat dissipation, enabling higher power handling capabilities.

Additional Details

The NDF9410 is available in a surface mount package, typically a SO-8 or similar. Its low on-resistance and fast switching characteristics make it an excellent choice for high-efficiency power management circuits. The device's datasheet provides detailed electrical characteristics, thermal resistance data, and application notes to aid in circuit design. The MOSFET requires appropriate gate drive circuitry to ensure optimal performance and prevent damage from overvoltage or excessive current. The NDF9410's robust design and performance characteristics make it a reliable component in various power electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess