EN
  • EN
  • DE

YDA174-QZ

Part No YDA174-QZ
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995963-YDA174-QZ
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YDA174-QZ CAD Model

Description

The YDA174-QZ, manufactured by Yamaha, is a digital audio amplifier designed for various audio applications. It offers high-efficiency amplification and advanced audio processing capabilities, making it suitable for use in consumer electronics, automotive audio systems, and professional audio equipment.

Applications

  • Automotive Audio Systems: Used in car audio systems to amplify audio signals for speakers.
  • Home Theater Systems: Employed in home theater receivers and amplifiers to deliver high-quality audio.
  • Portable Audio Devices: Utilized in portable speakers, headphones, and audio players.
  • Soundbars: Found in soundbars to enhance audio performance for televisions.
  • Active Speakers: Used in active or powered speakers for audio amplification.

Features

  • High Efficiency: Designed for high-efficiency operation, minimizing power consumption and heat dissipation.
  • Digital Input: Accepts digital audio input signals, eliminating the need for external DACs.
  • Integrated Audio Processing: Includes built-in audio processing features such as equalization, dynamic range control, and volume control.
  • Speaker Protection: Provides speaker protection features to prevent damage from overcurrent and overheating.
  • Compact Package: Comes in a compact package for easy integration into various audio systems.

Benefits

  • High-Quality Audio: Delivers clear and accurate audio reproduction with low distortion.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Integrates multiple functions into a single device, reducing the number of external components.
  • Robust Protection: Provides speaker protection features to ensure reliable operation.
  • Compact Size: Enables integration into small and portable audio devices.

Additional Details

The YDA174-QZ operates at a specific voltage, typically 12V or 5V, depending on the application. The 'QZ' suffix likely indicates a specific package type. Further details regarding operating temperature, power consumption, and other electrical characteristics can be found in the device datasheet. Yamaha provides comprehensive documentation and support for the YDA174-QZ, enabling efficient design and implementation of digital audio amplifier systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6925 $62.0775
7+ $16.9785 $118.8495
11+ $16.4480 $180.9280
15+ $15.9174 $238.7610
19+ $15.3868 $292.3492
26+ $13.7951 $358.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess