EN
  • EN
  • DE

SM73306MAX/NOPB

Part No SM73306MAX/NOPB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027588-SM73306MAX/NOPB
Categories OEM Parts( S )
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM73306MAX/NOPB CAD Model

Description

The SM73306MAX/NOPB is a high-side current sense amplifier from Texas Instruments (formerly National Semiconductor). This device is designed to accurately measure current flowing through a high-side shunt resistor. The "/NOPB" suffix indicates that this part is lead-free and RoHS compliant.

Applications:

  • Current Monitoring in Power Supplies: Monitors output current in power supplies for overload protection and control.
  • Motor Control: Measures motor current for precise speed and torque control.
  • Battery Management Systems: Monitors battery charging and discharging current to optimize battery life and safety.
  • Overcurrent Protection: Detects overcurrent conditions and triggers protection circuits.
  • Load Monitoring: Monitors current drawn by various loads in electronic systems.

Features:

  • High-Side Current Sensing: Measures current without interrupting the ground path.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • High Accuracy: Provides accurate current measurements with low offset and gain error.
  • Low Input Bias Current: Minimizes the impact on the sensed current.
  • Adjustable Gain: Allows for flexible current sensing range.
  • Overcurrent Detection: Integrated comparator for overcurrent detection.

Benefits:

  • Accurate Current Measurement: Provides precise current monitoring for optimal system performance.
  • Simplified System Design: High-side current sensing simplifies the design of protection and control circuits.
  • Enhanced System Protection: Overcurrent detection helps protect the system from damage.
  • Improved Battery Life: Precise battery current monitoring optimizes battery charging and discharging.
  • RoHS Compliant: Lead-free construction ensures compliance with environmental regulations.

Technical Specifications:

The SM73306MAX/NOPB is typically packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package. The supply voltage range is typically 2.7V to 5.5V. The common-mode voltage range is wide, allowing for measurement of currents in high-voltage systems. Refer to the datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess