EN
  • EN
  • DE

AT-51GW

Part No AT-51GW
Manufacturer NDK
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817963-AT-51GW
Ultra Librarian 3D Model Ultra Librarian AT-51GW CAD Model

Description

The AT-51GW is a miniature surface mount crystal oscillator manufactured by NDK. This oscillator is designed to provide a stable and accurate clock signal for various electronic devices and systems. It features compact size, low power consumption, and high reliability.

Applications

  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for timing and synchronization.
  • Networking Equipment: Employed in routers, switches, and other networking equipment to maintain accurate data transmission.
  • Microcontrollers: Serves as the primary clock source for microcontrollers in embedded systems.
  • Consumer Electronics: Integrated into digital cameras, audio players, and other consumer electronic products.
  • Industrial Control Systems: Utilized in industrial automation and control systems for precise timing.

Features

  • Compact Size: Miniature surface mount package for space-constrained applications.
  • High Frequency Stability: Provides stable and accurate clock signal over a wide temperature range.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • Wide Frequency Range: Available in a variety of frequencies to suit different application requirements.
  • High Reliability: Designed for high reliability and long-term stability.

Benefits

  • Improved System Performance: Enhances overall system performance with a stable and accurate clock signal.
  • Reduced Board Space: Minimizes board space requirements due to its compact size.
  • Extended Battery Life: Extends battery life in portable devices with low power consumption.
  • Increased System Reliability: Ensures reliable system operation with its high reliability and stability.
  • Simplified Design: Simplifies circuit design with its easy integration and wide availability.

Additional Details

The AT-51GW is typically supplied in tape and reel packaging for automated assembly. It is designed to meet stringent industry standards for performance and reliability. Specific parameters such as frequency tolerance, operating temperature range, and aging characteristics can be found in the product datasheet.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess