EN
  • EN
  • DE

NX1612SA-32.000MHZ-CHP-CIS-3

Part No NX1612SA-32.000MHZ-CHP-CIS-3
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 32 MHZ 6PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NDK America, Inc.
Packaging Reel
Type MHz Crystal
Frequency 32MHz
Frequency Stability ±20ppm
Frequency Tolerance ±10ppm
Load Capacitance 6pF
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Maximum) 0.014" (0.35mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814260-NX1612SA-32.000MHZ-CHP-CIS-3
Ultra Librarian 3D Model Ultra Librarian NX1612SA-32.000MHZ-CHP-CIS-3 CAD Model

Description

NDK America, Inc NX1612SA-32 is an electronic component from NDK America, Inc.

  • Supply and Demand Status: Limited
  • Win Source Part Number: 814260
  • Packaging: Reel
  • Mounting Style: SMD
  • Frequency: 32MHz
  • ESR: 100 Ohms
  • Frequency Stability: ±20ppm
  • Frequency Tolerance: ±10ppm
  • Load Capacitance: 6pF
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6266 $65.0640
90+ $1.3347 $120.1230
135+ $1.2931 $174.5685
185+ $1.2513 $231.4905
240+ $1.2095 $290.2800
320+ $1.0845 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess