EN
  • EN
  • DE

TNR12C471K-T

Part No TNR12C471K-T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 374625-TNR12C471K-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNR12C471K-T CAD Model

Description

The TNR12C471K-T is a varistor manufactured by NEC-TOKIN, designed to protect electronic circuits from voltage transients. It is a voltage-dependent resistor (VDR) commonly used for surge protection against events such as lightning strikes, ESD, and inductive load switching. The '12' in the part number likely refers to the disc size (12mm), and the '471' is part of the voltage rating code.

Applications:

  • Power Supplies: Protecting against AC line surges and voltage spikes.
  • Consumer Electronics: Used in TVs, audio equipment, and appliances to protect against power surges.
  • Industrial Control Systems: Safeguarding sensitive control electronics from transient voltages.
  • Telecommunication Equipment: Protecting network interfaces and communication lines.
  • Lighting Systems: Protecting LED drivers and lighting control circuits.

Features:

  • High Surge Current Capability: Designed to handle large surge currents without failure.
  • Fast Response Time: Quickly clamps voltage transients to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Excellent Energy Absorption Capability: Efficiently dissipates energy from transient events.

Benefits:

  • Enhanced Circuit Protection: Prevents damage from voltage surges, extending the lifespan of electronic devices.
  • Improved System Reliability: Reduces the risk of failures caused by transient voltage events.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge damage.
  • Increased Safety: Protects users and equipment from hazardous voltage surges.
  • Compliance with Safety Standards: Meets industry safety standards for surge protection.

Additional Details:

The TNR12C471K-T varistor typically has a voltage rating around 470V, indicated by the '471' in its part number (47 x 10^1). The 'K' likely indicates a tolerance of ±10%. The '-T' suffix could denote a specific packaging or termination style. For specific parameters like maximum surge current, clamping voltage, and energy absorption capability, refer to the official datasheet from NEC-TOKIN. Varistors operate by exhibiting a high resistance at normal operating voltages but a significantly lower resistance when the voltage exceeds a certain threshold, thereby diverting the surge current away from sensitive components. They are a crucial element in protecting electronic equipment from the damaging effects of voltage transients.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess