EN
  • EN
  • DE

2SC1844

Part No 2SC1844
Manufacturer NEC
Catalog Hard To Find
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125146-2SC1844
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1844 CAD Model

Description

The 2SC1844 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for low-noise amplifier applications in the VHF and UHF bands. This transistor offers excellent gain and low noise figure, making it suitable for use in sensitive receiver circuits and high-frequency amplifiers.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in VHF and UHF receivers to amplify weak signals while minimizing noise.
  • RF Amplifiers: Employed in radio frequency amplifiers for signal boosting in communication systems.
  • Oscillators: Used in oscillator circuits for generating high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.
  • Front-End Amplifiers: Used in the front-end stages of receivers to improve sensitivity.

Features:

  • NPN Epitaxial Planar Transistor: Provides excellent high-frequency performance.
  • Low Noise Figure: Minimizes noise amplification, improving signal-to-noise ratio.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides significant signal boosting.
  • Stable High-Frequency Performance: Designed for reliable operation in VHF and UHF bands.
  • Compact Circuit Designs: Small package allows for integration into small form-factor devices.
  • Increased System Performance: Improves overall performance in communication and receiver systems.

Additional Details:

The 2SC1844 is typically available in a small signal package such as TO-92 or SOT-23. It requires careful biasing and impedance matching to achieve optimal performance. Consult the datasheet for detailed specifications and application guidelines. It is an ideal choice for applications requiring high gain and low noise amplification at high frequencies.

Note: Always refer to the official NEC datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess