Products specifications

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 6 ~ 14V
Frequency 2.8kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 12V, 30cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Ingress Protection IP67 - Dust Tight, Waterproof
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.008" Dia (25.60mm)
Height - Seated (Max) 0.650\
Package Box
Supply and Demand Status Normal
Win Source Part Number 1546636-CPE-267
Ultra Librarian 3D Model Ultra Librarian CPE-267 CAD Model

You May Also Be Interested in

CUI Inc.
AUDIO PIEZO INDICATOR 3-20V TH / Audio Indicator Piezo 3VDC 20VDC 10mA 12VDC 93dB 3000Hz to 4000Hz Through Hole Pin
Need more? Email Us
ECAD model for CEP-2272A
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 3.6V 5X5MM SMD / Buzzers Transducer, Externally Driven Magnetic 3.6 V 110mA 4kHz 80dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
ECAD model for AST0540MW-3.6TRQ
Mallory Sonalert Products Inc.
AUDIO PIEZO TRANSDUCER 1-25V SMD / Audio Indicator Piezo 25Vp-p 1.5mA 5Vp-p 80dBA 4500Hz to 5500Hz Through Hole Pin Bulk
Need more? Email Us
ECAD model for PT-1550WQ
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
Need more? Email Us
ECAD model for SMT-0824-SW-3V-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
ECAD model for SC110NJR
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
ECAD model for SC628ADPR
Mallory Sonalert Products Inc.
AUDIO PIEZO TRANSDUCER 1-15V SMD / Audio Indicator Piezo 15Vp-p 1.5mA 5Vp-p 80dBA 3500Hz to 4500Hz Surface Mount Solder Pad Tube
Need more? Email Us
ECAD model for AST100Q
Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
ECAD model for MSE14LTT3
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Lowest to $3.5726
ECAD model for PK-12N40PEQ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention