Products specifications

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125492-2SC3736
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3736 CAD Model

Description

The 2SC3736 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for use in low-noise amplifier applications, particularly in VHF and UHF bands. Known for its high gain and low noise characteristics, it's ideal for sensitive receiver front-ends.

Applications

  • VHF/UHF low-noise amplifiers (LNAs)
  • CATV amplifiers
  • Satellite receiver front-ends
  • RF front-end stages

Features

  • Low Noise Figure: Minimizes noise contribution, enhancing receiver sensitivity.
  • High Gain: Provides excellent signal amplification.
  • High Transition Frequency: Suitable for high-frequency applications in VHF and UHF bands.
  • Low Feedback Capacitance: Reduces unwanted feedback and oscillations.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides robust amplification for better signal quality.
  • Stable Performance: Low feedback capacitance ensures stable operation and reduces the risk of oscillations.
  • Ideal for High-Frequency Applications: Designed specifically for use in VHF and UHF bands.

Additional Details

The 2SC3736 is typically supplied in a small-signal package, such as SOT-23 or similar. The collector-base voltage (VCBO) is rated at 25V, the collector-emitter voltage (VCEO) at 20V, and the emitter-base voltage (VEBO) at 3V. The collector current (IC) is typically around 30mA. The transition frequency (fT) is usually around 8 GHz. The noise figure (NF) is typically very low, around 1 dB at 1 GHz. The operating temperature range is usually between -55°C and +150°C. The device's characteristics make it suitable for applications where preserving signal integrity and minimizing noise are critical.

You May Also Be Interested in

Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
Analog Devices Inc.
High Precision, 2.5 V IC Reference
Need more? Email Us
ECAD model for AD580LH
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention