Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125815-2SC5010
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5010 CAD Model

Description

The 2SC5010 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is primarily designed for use in high-frequency power amplifier applications. This transistor offers excellent power gain and low noise characteristics, making it suitable for a variety of communication and industrial applications.

Applications

  • High-frequency power amplifiers
  • Radio transmitters
  • Oscillators
  • RF communication equipment
  • Industrial heating equipment

Features

  • NPN Silicon Epitaxial Planar Transistor
  • High Power Gain
  • Low Noise Figure
  • High Collector Current Capability
  • Excellent High-Frequency Performance

Benefits

  • Enables efficient power amplification at high frequencies.
  • Provides clear signal amplification with minimal added noise.
  • Suitable for applications requiring robust power handling.
  • Ensures reliable performance in demanding RF environments.
  • Simplifies circuit design with its versatile characteristics.

Additional Details

The 2SC5010 is typically housed in a through-hole package. Its key specifications include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 7A, and a power dissipation (PC) of 40W. The transition frequency (fT) is typically around 100 MHz. It is important to refer to the manufacturer's datasheet for precise operating conditions and limitations to ensure optimal performance and longevity of the transistor.

Proper heatsinking is crucial when operating the 2SC5010 at or near its maximum power dissipation rating. The case temperature should be monitored to prevent overheating, which can lead to premature failure. Careful consideration of the biasing network is also necessary to ensure stable and linear operation, especially in amplifier applications. Additionally, impedance matching techniques are essential to maximize power transfer and minimize signal reflections at high frequencies.

You May Also Be Interested in

Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to €13.6776
ECAD model for ADP2119ACPZ-1.2-R7
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to €21.8340
ECAD model for ADS825EG4
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention