Products specifications Report Issue?

Win Source Part Number 1151112-PCD3353AP
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD3353AP CAD Model

Description

Product Overview: NXP PCD3353AP

The NXP PCD3353AP is a high-performance, versatile integrated circuit designed to meet the demanding needs of advanced telecommunication systems. This innovative component is part of NXP's acclaimed range of semiconductor products, which are recognized for their quality, reliability, and cutting-edge technology.

Key Features

  • High Integration: The PCD3353AP integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Built to deliver consistent performance, this IC ensures stability and efficiency in telecommunication applications, providing users with a seamless experience.
  • Low Power Consumption: With energy efficiency in mind, the PCD3353AP is designed to operate with minimal power usage, making it suitable for battery-powered devices or energy-conscious applications.
  • Wide Operating Temperature Range: The device is capable of functioning across a broad temperature spectrum, ensuring reliability in various environmental conditions.

Applications

The PCD3353AP is ideally suited for a range of telecommunication applications, including but not limited to:

  • Wireless communication modules
  • Telephony systems
  • VoIP solutions
  • Modems and routers

Technical Specifications

The technical specifications of the PCD3353AP reflect its capability to handle complex tasks in telecommunication systems:

  • Voltage Range: Specified in datasheet
  • Operating Temperature: Specified in datasheet
  • Package Type: Available in a convenient package for easy integration
  • Quality and Reliability: Manufactured to NXP's high standards for quality and reliability

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

Ordering Information

The NXP PCD3353AP can be ordered through NXP's distribution network. For bulk orders, custom requests, or further assistance, please reach out to NXP's customer support team.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for NLAST4066DR2
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.6V 120MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Need more? Email Us
ECAD model for R1141Q261D-TR-FE
Samwha
Aluminium Electrolytic Capacitor D16x31, 5mm P7, 5 105°C
Need more? Email Us
ECAD model for RD1H228M1631MPA
Richtek USA Inc.
Need more? Email Us
ECAD model for RT8420GSP(Z00)
Nisshinbo Micro Devices Inc.
IC REG LINEAR -9V 100MA SC88A / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SC-88A
Need more? Email Us
ECAD model for NJM2828F3-09-TE1
NXP / Nexperia
Need more? Email Us
ECAD model for PN65TEV1
Rohm Semiconductor
Need more? Email Us
ECAD model for RB501V40FJTE17
NEC
Need more? Email Us
ECAD model for NE72084
Siemens
Need more? Email Us
ECAD model for PSB21525HV2.1DHSCXTE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention