Products specifications

Mount Adhesive
RoHS Non-Compliant
Type Passive
Win Source Part Number 1222904-RT5145B00000
Categories Custom Parts
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5145B00000 CAD Model

Description

The RT5145B00000 is a fuse manufactured by Mersen (formerly Ferraz Shawmut). It's a fast-acting, current-limiting fuse designed to provide overcurrent protection in a variety of electrical circuits and equipment.

Applications

  • Semiconductor Protection: Used to protect sensitive semiconductor devices like diodes, thyristors, and transistors from overcurrent conditions.
  • Variable Frequency Drives (VFDs): Employed to protect the power semiconductors within VFDs.
  • Power Converters: Utilized in AC/DC and DC/DC converters to safeguard against overloads and short circuits.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to protect critical components during power outages or surges.
  • Motor Drives: Protects motor drive circuits from damage due to excessive current.

Features

  • Fast-Acting: Quickly interrupts the circuit during an overcurrent event to minimize damage.
  • Current-Limiting: Restricts the magnitude of fault current, reducing stress on downstream components.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Compact Size: Allows for easy installation in space-constrained applications.
  • Visual Indication: Some models may include a visual indicator to show when the fuse has blown.

Benefits

  • Enhanced Equipment Protection: Provides reliable overcurrent protection, preventing damage to sensitive components.
  • Reduced Downtime: Minimizes downtime by quickly isolating faults and preventing cascading failures.
  • Improved System Reliability: Enhances the overall reliability and safety of electrical systems.
  • Compliance with Safety Standards: Helps ensure compliance with relevant safety standards and regulations.
  • Cost Savings: Protects expensive equipment from damage, reducing repair and replacement costs.

Additional Details

The RT5145B00000 fuse's specific electrical characteristics (e.g., voltage rating, current rating, interrupting rating) vary depending on the exact model. It typically complies with industry standards such as UL and IEC. The fuse body is usually constructed from a durable material like ceramic or fiberglass. Installation is typically straightforward using fuse holders or clips. Always consult the Mersen datasheet for the RT5145B00000 series for precise specifications, voltage ratings, current ratings, and interrupting capacity to ensure proper selection and application. Check the datasheet for the specific amp rating of the B00000 part number.

You May Also Be Interested in

Eaton Bussmann
EATON RS2-12-C3 2NC/1NO Magnetically Actuated Safety Interlock Switch
Need more? Email Us
ECAD model for RS2-12-C3
Intel
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for P51018SL10
SynQor Worldwide Headquarters
Module DC-DC 1-OUT 12V 4.2A 8-Pin 1/8-Brick
Need more? Email Us
ECAD model for PQ60120EML04PRS-G
NXP / Nexperia
Need more? Email Us
ECAD model for PCAL6408ABS128
Apem Inc.
INDICATOR 24V 16MM PROM R/Y/G / LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110" (2.8mm)
Need more? Email Us
ECAD model for Q16P1CZZRYG24E
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT / Reflective Optical Sensor 0.200" (5.08mm) Module, Pre-Wired
Need more? Email Us
ECAD model for OPB701ALZ
Renesas Electronics America
new, original packaged
Need more? Email Us
ECAD model for N6003NZ-S17-AY
Essentra Components
CARD GUIDE NARROW NAT 5" /
Need more? Email Us
ECAD model for RN-500-2
KOA Speer
Need more? Email Us
ECAD model for RK73B1JTTDD116J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention