Introducing the PCAL6408ABS128 from NXP
The PCAL6408ABS128 is a cutting-edge I/O expander from NXP Semiconductors, designed to enhance the input/output capabilities of your microcontroller-based systems. This sophisticated chip is part of the PCAL series, which is known for its low voltage, high performance, and I²C-bus interface with interrupt functionality.
With the PCAL6408ABS128, you can expect an 8-bit General Purpose I/O (GPIO) expander that operates with a supply voltage ranging from 1.65V to 5.5V. This makes it highly versatile and suitable for interfacing with modern microcontrollers that operate at lower voltages. Its compatibility with the I²C-bus interface allows for easy integration into your existing system architecture, providing a seamless expansion of your I/O capabilities without the need for significant hardware changes.
The device features an interrupt output that can be configured to reflect the status of the input pins, enabling your system to respond to input changes without the need for constant polling. This not only improves the efficiency of your system but also helps to reduce power consumption, which is crucial for battery-powered and energy-sensitive applications.
Additionally, the PCAL6408ABS128 comes with an array of features that make it a robust solution for your I/O expansion needs. These include:
- Polarity inversion register to configure the polarity of the input port data.
- Internal power-on reset.
- Noise filter on SDA/SCL inputs to suppress noise spikes.
- Eight programmable I/O pins that can be independently configured.
- Latched outputs with high-current drive capability for directly driving LEDs.
- Agile I²C-bus speeds up to 1 MHz.
Whether you're designing sophisticated industrial control systems, consumer electronics, or IoT devices, the PCAL6408ABS128 offers the flexibility and performance required to meet the demands of your complex digital ecosystems. Its compact size and power efficiency make it an excellent choice for expanding the I/O capabilities of systems where space and power are at a premium.
Choose the PCAL6408ABS128 for a reliable and efficient solution to your I/O expansion needs, backed by the quality and support of NXP Semiconductors.