EN
  • EN
  • DE

UA9637CP

Part No UA9637CP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101917-UA9637CP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA9637CP CAD Model

Description

The Texas Instruments UA9637CP is a high-performance dual differential line receiver designed to meet the rigorous demands of professional electronic systems. This integrated circuit is part of the industry-standard 9600 series and is specifically engineered to convert balanced differential input signals to TTL (Transistor-Transistor Logic) output levels.

Key Features

  • Compatibility: The UA9637CP is compatible with industry standards, ensuring seamless integration into a wide range of digital systems.
  • High-Speed Operation: This receiver is capable of handling high-speed transmissions, making it suitable for applications that require quick data processing and communication.
  • Dual Channels: It features two independent line receivers on a single chip, providing efficiency and saving space on the PCB (Printed Circuit Board).
  • Robust Differential Inputs: The differential inputs are designed to be resistant to common-mode noise, providing a reliable signal reception even in electrically noisy environments.
  • Power Supply Range: It operates over a wide range of power supplies, from 4.75V to 5.25V, offering flexibility in different system voltages.

Applications

The UA9637CP is ideal for a variety of applications that require high-speed data transmission and reception, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Computer peripheral interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UA9637CP is no exception. Each device is rigorously tested to ensure it meets the highest standards for performance and durability. With Texas Instruments' extensive support and documentation, engineers and designers can integrate the UA9637CP into their projects with confidence, knowing they are backed by one of the leaders in semiconductor technology.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess