EN
  • EN
  • DE

SN0309050DBVRG

Part No SN0309050DBVRG
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094629-SN0309050DBVRG
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN0309050DBVRG CAD Model

Description

The SN0309050DBVRG is a high-performance integrated circuit from Texas Instruments (TI), designed to cater to a wide range of applications in the electronics industry. This versatile component is known for its reliability and efficiency, making it a preferred choice for engineers and designers across various domains.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: SN0309050DBVRG
  • Package / Case: SOT-23-5
  • RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability.
  • Temperature Range: Operational over a wide temperature range, suitable for diverse environmental conditions.
  • Performance: Known for its high-speed signaling and data transmission capabilities.
  • Power Consumption: Low power consumption, making it ideal for battery-powered applications.
  • Integration: Easily integrable with other TI components and third-party devices, providing flexibility in design and implementation.

Applications

The SN0309050DBVRG is a highly adaptable component that can be used in a multitude of electronic circuits and systems. Its applications span across:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial automation systems where precision and durability are paramount.
  • Automotive electronics, contributing to vehicle safety and infotainment systems.
  • Communication devices, including network routers, switches, and transceivers.
  • Medical equipment where high reliability and accuracy are crucial.

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SN0309050DBVRG undergoes rigorous testing and quality control processes to ensure it meets the stringent standards set by TI. Customers can trust this product for its performance and longevity in their electronic projects and products.

Availability

For pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors. Technical support and detailed product specifications are also readily available to assist with integration and usage.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess