The PI74FCT245TL is an octal transceiver manufactured by Pericom Semiconductor (now Diodes Incorporated). As a member of the FCT (Fast CMOS Technology) family, it's designed to provide high-speed bidirectional data transmission. It's commonly used for bus interfacing applications, allowing data to flow in either direction between two points.
Applications
- Data bus transceivers
- Memory interface
- Peripheral device communication
- Input/Output port expansion
- Microprocessor systems
Features
- Octal bidirectional transceiver
- High-speed operation
- TTL-compatible inputs and outputs
- 3-state outputs for bus isolation
- Low power consumption
- Direction control pin (DIR) for controlling data flow
- Output enable pin (OE) for enabling/disabling outputs
- Available in surface mount packages such as SOIC
Benefits
- Efficient data transfer
- Easy integration with TTL logic
- Prevention of bus contention
- Extended battery life for portable devices due to low power usage
- Flexibility in data flow management
Additional Details
The PI74FCT245TL operates from a 5V supply voltage and is designed to function within industrial temperature ranges. The direction control (DIR) input dictates the data's direction of flow, and the output enable (OE) input facilitates control over the output state. A low OE input enables outputs, while a high OE input sets the outputs to high impedance. This transceiver is engineered for applications demanding rapid performance and minimal power consumption. It finds use in systems where numerous devices share a common bus to prevent data collisions. Please consult the datasheet for complete information on propagation delays, power dissipation, and other electrical characteristics.