EN
  • EN
  • DE

P51XAG30KFBD

Part No P51XAG30KFBD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 16-BIT 30 MHz MICROCONTROLLER PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083604-P51XAG30KFBD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P51XAG30KFBD CAD Model

Description

The P51XAG30KFBD is a state-of-the-art microcontroller unit (MCU) designed by NXP Semiconductors, a leading provider of smart and secure connectivity solutions. This robust and versatile MCU is built to accommodate the demanding needs of modern embedded systems across various industries including automotive, industrial control, and the Internet of Things (IoT).

At the heart of the P51XAG30KFBD lies a powerful ARM Cortex-M core, which delivers exceptional processing capabilities while maintaining efficiency. This core is complemented by a rich set of peripherals and features that enable developers to implement complex functionalities with ease.

Key Features:

  • Advanced Core: Equipped with an ARM Cortex-M processor, the P51XAG30KFBD provides a perfect balance between performance and power consumption, making it ideal for applications that require both computational power and energy efficiency.
  • Memory: It comes with ample memory options, including high-speed flash memory and RAM, ensuring smooth operation and ample storage for application code and data.
  • Connectivity: With multiple communication interfaces such as SPI, I2C, UART, and CAN, this MCU facilitates easy integration into various systems and supports the communication requirements of connected devices.
  • Robust I/O Capabilities: A wide range of input/output ports provides the flexibility needed to interface with sensors, actuators, and other peripherals.
  • Security: NXP's commitment to security is evident in the P51XAG30KFBD, which includes features designed to protect against unauthorized access and ensure data integrity.
  • Low Power Modes: Several low power modes are available to reduce energy consumption during idle times, which is crucial for battery-powered and energy-sensitive applications.

Applications:

The P51XAG30KFBD MCU is versatile enough to be used in a wide array of applications. Its robust feature set makes it suitable for automotive systems, including body electronics and sensors. Industrial automation systems also benefit from its processing power and connectivity options. Additionally, its low power consumption makes it an excellent choice for portable and IoT devices that require long battery life.

Whether you're developing a complex automotive system, a sophisticated industrial control application, or an innovative IoT device, the P51XAG30KFBD from NXP provides the reliability, functionality, and performance you need to bring your projects to life.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess