The RLZJTE1115B is a Zener diode produced by Rohm Semiconductor, designed for voltage regulation and protection in various electronic applications. Encased in a small SOD-323 package, this diode is ideal for use in compact electronic devices. It provides a stable reference voltage and protects circuits from voltage spikes.
Applications
- Voltage regulation in smart phones
- Overvoltage protection in tablet computers
- Transient voltage suppression in portable media players
- Voltage clamping in IoT (Internet of Things) devices
- Reference voltage in power management circuits
Features
- Zener Voltage: 15V (Nominal)
- Low leakage current
- SOD-323 package for space-saving design
- High reliability and stability
- Fast response time to voltage transients
- RoHS compliant for environmental protection
Benefits
- Provides a stable and accurate regulated voltage, ensuring consistent performance of electronic devices.
- Offers effective overvoltage protection, preventing damage to sensitive components.
- Small footprint allows for use in high-density circuit designs.
- High reliability ensures long-term performance and reduces the risk of failure.
- Fast response time provides quick protection against transient voltage spikes.
Additional Details
The RLZJTE1115B Zener diode typically has a power dissipation of 200mW. Its low leakage current minimizes power consumption in the circuit. The SOD-323 package simplifies automated assembly, reducing manufacturing costs. The operating temperature range is commonly from -55°C to +150°C. The Zener voltage tolerance is usually within ±5%, ensuring accurate voltage regulation. The dynamic impedance is kept low to maintain a stable output voltage even with variations in current. This diode is designed to meet the stringent requirements of modern electronic devices, offering both performance and reliability. It is also lead-free, contributing to environmental safety.