EN
  • EN
  • DE

TC55RP1502ECB713

Part No TC55RP1502ECB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098287-TC55RP1502ECB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP1502ECB713 CAD Model

Description

The TC55RP1502ECB713 is a precision voltage reference component from Microchip Technology, designed to offer a stable reference voltage for various applications. This device is engineered to provide a fixed output voltage of 1.502 V with an impressive precision and low temperature coefficient, making it ideal for high-performance analog circuits.

Key Features:

  • Precision Output Voltage: The TC55RP1502ECB713 delivers a precise 1.502 V output, which is critical for maintaining the accuracy of analog-to-digital conversions and ensuring the reliability of other sensitive circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference maintains consistent performance across a wide range of operating temperatures, which is vital for applications that are exposed to varying environmental conditions.
  • Low Operational Current: This device operates with a low quiescent current, making it suitable for power-sensitive designs where energy efficiency is a priority.
  • Wide Operating Voltage Range: The TC55RP1502ECB713 is designed to function over a broad range of input voltages, providing flexibility in system design and ensuring compatibility with a variety of power supplies.
  • High Output Drive Capability: It can drive high capacitive loads, which is beneficial when the reference is used in conjunction with devices that have large input capacitance.

Applications:

The TC55RP1502ECB713 is versatile and can be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters

Microchip Technology's commitment to quality ensures that the TC55RP1502ECB713 voltage reference will provide reliable and consistent performance for your sophisticated electronic designs. Whether you're developing precision measurement equipment or robust industrial control systems, this component offers the stability and accuracy required to meet your application needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess