EN
  • EN
  • DE

PM5180QNGUTQ1

Part No PM5180QNGUTQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 65-VIN PSR flyback converter with 100-V, 1.5-A integrated power MOSFET 8-WSON -40 to 150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 4 mm
Number of Pins 8
Thickness 800 µm
Topology Flyback
Width 4 mm
Win Source Part Number 1228535-PM5180QNGUTQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5180QNGUTQ1 CAD Model

Description

Texas Instruments PM5180QNGUTQ1 Power Management IC

Texas Instruments PM5180QNGUTQ1 Image

The Texas Instruments PM5180QNGUTQ1 is a state-of-the-art power management integrated circuit (IC) designed to meet the rigorous demands of modern automotive and industrial applications. This versatile IC is engineered to provide efficient, reliable power control and management, ensuring optimal performance for a wide range of systems.

At the core of the PM5180QNGUTQ1's functionality is its ability to handle multiple power rails with precision. This IC is capable of driving and managing various power stages, which is critical for systems that require stable and consistent power delivery. Its robust design is tailored to withstand the harsh conditions often encountered in automotive environments, including temperature extremes and electrical disturbances.

The PM5180QNGUTQ1 boasts an impressive array of features, including advanced protection mechanisms. These protections safeguard the system against overcurrent, overvoltage, undervoltage, and thermal overload, ensuring long-term reliability and safety. The integration of these protective features minimizes the need for additional external components, thus reducing the overall system complexity and cost.

Texas Instruments has designed the PM5180QNGUTQ1 with ease of use in mind. The IC offers a user-friendly interface that simplifies the configuration and monitoring of power parameters. Additionally, it is compatible with a wide range of microcontrollers, allowing seamless integration into existing designs.

The PM5180QNGUTQ1 is not just about performance and protection; it also emphasizes energy efficiency. By optimizing power conversion and reducing quiescent current, this IC supports the development of eco-friendly applications that consume less power, contributing to the global effort to reduce energy usage and carbon footprint.

In summary, the Texas Instruments PM5180QNGUTQ1 is a sophisticated power management solution that offers reliability, efficiency, and a host of protective features, making it an ideal choice for automotive and industrial power systems.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0668 $52.8684
30+ $3.3369 $100.1070
47+ $3.2326 $151.9322
64+ $3.1284 $200.2176
83+ $3.0241 $251.0003
111+ $2.7112 $300.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess