EN
  • EN
  • DE

LTC4304IMS#TRPBF

Part No LTC4304IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196630-LTC4304IMS#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR)
Product Status Active
Type Buffer, Accelerator
Applications I²C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Ultra Librarian 3D Model Ultra Librarian LTC4304IMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4304IMS#TRPBF Overview

The LTC4304IMS#TRPBF from Analog Devices Inc. is a high-performance, hot-swappable 2-wire bus buffer that enhances the capabilities of I2C systems. It allows a part of the system to be isolated from the main I2C bus for hot-swapping and serviceability, without corrupting the data and clock lines. This component is designed to provide seamless communication for systems that require removal or insertion of cards and modules while the system is powered up.

Key Features

  • Hot Swap Capability: The LTC4304IMS#TRPBF allows for the insertion or removal of I2C devices without turning off the system power, ensuring uninterrupted operation and minimal downtime.
  • Level Shifting: It provides level shifting between different I2C bus voltage domains, allowing for a seamless interface between devices operating at different voltages.
  • Stuck Bus Recovery: The product has a stuck bus recovery feature that detects and resolves data and clock line lock-up, ensuring the I2C bus remains operational.
  • High Noise Margin: With its built-in rise time accelerators, the LTC4304IMS#TRPBF improves the noise margin, making it suitable for environments with higher levels of interference.
  • Flow-Through Design: The flow-through pinout simplifies the PCB layout and reduces the complexity of trace routing.

Applications

  • Server and Storage Systems
  • RAID Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems

The LTC4304IMS#TRPBF is available in an MSOP-10 package, which is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across various environments.

With its robust feature set and the backing of Analog Devices' reputation for quality, the LTC4304IMS#TRPBF is an excellent choice for designers looking to improve the flexibility and reliability of their I2C bus systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8665 $59.1990
13+ $8.0956 $105.2428
20+ $7.8426 $156.8520
27+ $7.5896 $204.9192
35+ $7.3366 $256.7810
46+ $6.5777 $302.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess