EN
  • EN
  • DE

SY7701FHC

Part No SY7701FHC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Silergy Corp
Win Source Part Number 734826-SY7701FHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7701FHC CAD Model

Description

The SY7701FHC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. This regulator integrates a main switch and a synchronous rectifier to maximize efficiency and minimize external component count.

Applications:

  • Point-of-Load (POL) Power Supplies: Used in various electronic devices requiring localized voltage regulation.
  • Distributed Power Systems: Integrated in systems where power is distributed at a higher voltage and then converted to lower voltages near the load.
  • FPGA and Microprocessor Core Power: Powers the core voltage rails of FPGAs and microprocessors.
  • Set-Top Boxes: Used in set-top boxes to provide regulated power to different functional blocks.
  • Networking Equipment: Found in routers, switches, and other networking devices.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power losses.
  • Wide Input Voltage Range: Operates with a wide input voltage range, providing flexibility in various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific requirements.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the device and the load from short-circuit conditions.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Internal Compensation: Internal compensation simplifies the design and reduces external component count.

Benefits:

  • Improved Energy Efficiency: High efficiency reduces power consumption and heat generation.
  • Simplified Design: Internal compensation and integrated features simplify the design process.
  • Enhanced System Reliability: Protection features such as OCP, SCP, and thermal shutdown enhance system reliability.
  • Flexibility: Adjustable output voltage and wide input voltage range provide design flexibility.
  • Reduced Component Count: Integration of the main switch and synchronous rectifier reduces the number of external components needed.

Additional Details:

The SY7701FHC is typically available in a compact package. The switching frequency is internally set to optimize efficiency and component size. It often features an enable pin for easy power sequencing and shutdown control. This device is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and safety. The specific package type and other electrical characteristics can be found in the device's datasheet. Silergy Corp provides detailed application notes and design tools to support the use of this regulator in various applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3681 $51.5340
335+ $0.3021 $101.2035
515+ $0.2926 $150.6890
710+ $0.2832 $201.0720
915+ $0.2738 $250.5270
1,225+ $0.2454 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess