EN
  • EN
  • DE

2SC945-Y

Part No 2SC945-Y
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description NPN Silicon Plastic-Encapsulate Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-92
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 751230-2SC945-Y
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC945-Y CAD Model

Description

The 2SC945-Y is a low-noise NPN bipolar junction transistor (BJT) manufactured by NEC. It is designed for use in a wide range of small-signal amplification and switching applications. The 'Y' suffix typically indicates a specific gain range within the 2SC945 series.

Applications

  • Audio Amplifiers: Used in preamplifiers and amplifier stages for audio signals.
  • Switching Circuits: Employed as a switching element in various electronic circuits.
  • Oscillator Circuits: Utilized in oscillator designs for generating signals.
  • General-Purpose Amplification: Suitable for amplifying small signals in a variety of applications.
  • Signal Processing: Used in circuits for signal conditioning and processing.

Features

  • Low Noise: Exhibits low noise characteristics, making it suitable for sensitive applications.
  • High Gain: Provides high current gain for efficient signal amplification.
  • Low Saturation Voltage: Features a low saturation voltage for efficient switching.
  • High Transition Frequency: Offers a high transition frequency for high-speed applications.
  • Small Package: Available in a compact package for space-constrained designs.

Benefits

  • Improved Signal Quality: Low noise characteristics ensure high-quality signal amplification.
  • Efficient Amplification: High gain allows for efficient amplification of weak signals.
  • Fast Switching Speed: High transition frequency enables fast switching speeds.
  • Compact Design: Small package size facilitates compact circuit designs.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.

Additional Details

The 2SC945-Y is commonly packaged in a TO-92 package. It requires appropriate biasing resistors to set the operating point. Detailed specifications, including voltage ratings, current ratings, and gain characteristics, can be found in the datasheet provided by NEC. It's crucial to consult the datasheet for proper application and design considerations. The 'Y' suffix indicates a specific hFE (DC current gain) range, which should be considered during circuit design.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess