EN
  • EN
  • DE

2SD2164

Part No 2SD2164
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description NPN SILICON EPITAXIAL TRANSISTOR FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126461-2SD2164
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2164 CAD Model

Description

The 2SD2164 is an NPN bipolar junction transistor (BJT) manufactured by NEC. It is designed for high-speed switching and amplification applications. BJTs like the 2SD2164 are commonly used in various electronic circuits to control current flow and amplify signals. This transistor offers reliable performance and is suitable for a range of applications where efficient switching and amplification are required.

Applications

  • High-speed switching circuits.
  • Amplifier circuits for audio and radio frequency (RF) signals.
  • Power supplies and voltage regulators.
  • Motor control circuits.
  • Lighting control systems.
  • General-purpose switching and amplification.

Features

  • NPN polarity.
  • High current gain (hFE).
  • Low saturation voltage.
  • Fast switching speed.
  • High collector-emitter voltage (VCEO).
  • Through-hole mounting package.

Benefits

  • Efficient switching performance: Enables fast and reliable switching in various circuits.
  • High amplification capability: Provides strong signal amplification for audio and RF applications.
  • Reduced power loss: Low saturation voltage minimizes power dissipation.
  • Improved circuit performance: Fast switching speed enhances the overall performance of the circuit.
  • Wide range of applications: Suitable for various switching and amplification needs.
  • Easy to use: Through-hole mounting package simplifies installation.

Additional Details

The 2SD2164's high current gain allows it to control a relatively large collector current with a small base current, making it useful in amplifier circuits. Its low saturation voltage ensures minimal voltage drop across the transistor when it is fully turned on, reducing power loss and improving efficiency. The fast switching speed makes it suitable for applications where rapid switching is required, such as in high-frequency circuits and switching power supplies. The transistor is typically housed in a through-hole package, facilitating easy mounting on printed circuit boards. Detailed electrical characteristics, such as the exact current gain, saturation voltage, and switching speeds, can be found in the NEC datasheet for the 2SD2164. These characteristics are crucial for selecting the appropriate transistor for a specific application. The 2SD2164 is a versatile component used to meet a broad range of design requirements.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2342 $64.6394
16+ $7.5768 $121.2288
24+ $7.3400 $176.1600
33+ $7.1033 $234.4089
43+ $6.8665 $295.2595
57+ $6.1562 $350.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess