EN
  • EN
  • DE

C13Y5V1C475ZPTE08

Part No C13Y5V1C475ZPTE08
Manufacturer NEC
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1146521-C13Y5V1C475ZPTE08
Categories Ceramic Capacitors
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C13Y5V1C475ZPTE08 CAD Model

Description

This ceramic capacitor from NEC is a highly reliable component designed for use in a wide range of electronic applications.

  • Capacitance: 4.7uF
  • Voltage Rating: 16V
  • RoHS: Non-compliant

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess