Products specifications

RoHS Non-Compliant
Win Source Part Number 1054955-D71082C
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D71082C CAD Model

Description

The D71082C, manufactured by NEC, is a Programmable CRT Controller (CRTC). It's designed to generate the timing signals and control the display of characters on a CRT (Cathode Ray Tube) monitor. While CRT monitors are largely outdated, this controller was essential in older computer systems and dedicated display devices.

Applications:

  • Legacy Computer Systems: Used in older PC's, workstations, and terminals to control the video output to CRT monitors.
  • Industrial Control Displays: Employed in industrial equipment and machinery that utilized CRT displays for operator interfaces.
  • Arcade Games: Drove the CRT displays in classic arcade machines.
  • Early Graphic Terminals: Found in text-based and graphical terminals that relied on CRT technology.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other instruments that used CRT displays.

Features:

  • Programmable Timing: Allows for flexible configuration of horizontal and vertical synchronization signals.
  • Character Generation: Supports the display of alphanumeric characters from a character ROM.
  • Cursor Control: Enables the positioning and display of a cursor on the screen.
  • Light Pen Interface: Provides an interface for light pen input devices.
  • Memory Addressing: Generates memory addresses to fetch character data from video memory.

Benefits:

  • Flexible Display Control: Enables customization of display parameters to match specific monitor requirements.
  • Simplified Video Hardware: Reduces the complexity of video display circuitry.
  • Cost-Effective Solution: Provided an affordable way to implement CRT display functionality.
  • Standardized Interface: Supported common CRT display standards.
  • Wide Range of Applications: Suitable for various applications requiring CRT display control.

Additional Details:

The D71082C requires careful configuration of its registers to achieve the desired display characteristics. The horizontal and vertical timing signals must be precisely tuned to match the specifications of the CRT monitor. It typically interfaces with video memory to fetch the character data to be displayed. The device operates using control signals that are programmed via various address lines. Further research into the datasheet would reveal more detailed electrical characteristics and application circuits. This component is primarily of interest for repair or maintenance of legacy systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88
Intersil
Need more? Email Us
ECAD model for CA3094T
Chilisin
Lowest to €0.0040
ECAD model for CLH1005T-9N1J-S-NP
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX1210DB40000A8FLFC1
Intel
Lowest to €35.7425
ECAD model for C80186-3
TDK Corporation
Need more? Email Us
ECAD model for C4532X7T2W334KT000N
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
ECAD model for CA15584_ZORYA-MINI-TAPE
TDK Corporation
Lowest to €0.2525
ECAD model for C4532X7R2A684KT0L0U
SMC Diode Solutions
Cyl; Air; Dbl Act; Auto-sw
Need more? Email Us
ECAD model for CDG1LN40-565-C73

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention