EN
  • EN
  • DE

UPSD3434EB40U6

Part No UPSD3434EB40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Turbo Plus Series Fast Turbo 8032 MCU with USB and Programmable Logic | IC MCU 8BIT 288KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Family Part Number UPSD34**
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1278107-UPSD3434EB40U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3434EB40U6 CAD Model

Description

STMicroelectronics UPSD3434EB40U6 Microcontroller

The UPSD3434EB40U6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of industrial and consumer applications. This MCU is part of the uPSD3400 Turbo Plus Series that integrates a high-performance processor core with a rich set of features to provide a flexible and efficient solution for embedded control systems.

At the heart of the UPSD3434EB40U6 is an 8-bit 8051 processor core that operates at a frequency of up to 40 MHz, delivering powerful computational capabilities while maintaining compatibility with the vast ecosystem of 8051-based software and tools. The MCU is equipped with 16KB of SRAM and 288KB of programmable flash memory, which is partitioned into a user code section and a data storage section. This architecture allows for simultaneous read and write operations, enhancing the performance and flexibility of the device.

The UPSD3434EB40U6 boasts a wide array of peripherals that enhance its functionality. It includes dual UARTs for serial communication, an I2C interface for connecting to other chips or sensors, and multiple 16-bit timers/counters that are useful for time-sensitive control tasks. Additionally, it features a full-speed USB 2.0 device controller, enabling easy connectivity and communication with other USB-enabled devices.

To ensure reliable operation in harsh environments, the microcontroller operates over an extended temperature range and includes built-in watchdog timers and a clock fail detection circuit. Its programmable logic cells (PLCs) allow users to customize the device's logic to meet specific application needs, further enhancing its versatility.

The UPSD3434EB40U6 also comes with a comprehensive development support package, including development tools, application notes, and software libraries, which significantly reduces time-to-market for designers and developers. With its combination of performance, memory capacity, and peripheral integration, the STMicroelectronics UPSD3434EB40U6 MCU is an excellent choice for sophisticated embedded systems that require reliability, efficiency, and ease of use.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess