Products specifications

Manufacturer NEC
Win Source Part Number 250327-D72068GF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D72068GF CAD Model

Description

Overview of D72068GF

The D72068GF is a top-tier component designed for high-demand applications. Its sophisticated architecture and advanced features make it a preferred choice for innovative electronic designs.

Features and Benefits

  • Advanced Architecture: Confers a significant edge in performance.
  • Multi-functional Capabilities: Supports a variety of applications with ease.
  • Robust Design: Ensures reliable operation over an extended period.

Applications

  • Advanced Computing
  • Space Technology
  • High-frequency Trading Systems
  • Biometric Devices

Additional Details

Developed with cutting-edge technology, the D72068GF offers excellent versatility, making it an asset for projects that require both advanced functionality and reliability.

You May Also Be Interested in

Shindengen
Diode Switching 400V 1.3A 2-Pin Case 2F T/R
Need more? Email Us
ECAD model for D2FL40 4063
Dialog Semiconductor GmbH
Lowest to $2.5600
ECAD model for D1759AC-NA3-VD2-A
Shindengen
General Purpose Rectifiers(800V 1A) / Diode Rectifier Bridge Single 800V 1A 4-Pin SOP
Need more? Email Us
ECAD model for D1UB80
NEC
PLL FREQUENCY SYNTHESIZER AND CONTROLLER FOR FM/MW/LF TUNER CAR AUDIO
Need more? Email Us
ECAD model for D1723GF
Sony
Need more? Email Us
ECAD model for D2311AR
Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.7529
ECAD model for D10XB60
Intel
Lowest to $2.7282
ECAD model for D27C400-150V10
NEC
Need more? Email Us
ECAD model for D161930K
Intel
Need more? Email Us
ECAD model for D2764-3

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention