Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 63kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072196-LT1107CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1107CS8#PBF CAD Model

Description

The LT1107CS8#PBF is a versatile switching regulator IC designed and manufactured by Linear Technology (now part of Analog Devices), known for its robustness and efficiency in a variety of power conversion applications. This IC is capable of performing both step-up and step-down (buck-boost) voltage conversions, making it highly adaptable to systems that require a stable voltage supply from a varying input source.

Key Features

  • Versatile Power Conversion: The LT1107CS8#PBF can be configured for step-up, step-down, and inverting applications, providing design flexibility.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2V to 12V, catering to a broad spectrum of power sources.
  • High Efficiency: With an efficiency of up to 85%, this IC ensures minimal power loss during voltage conversion, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be set to a desired level using external resistors, offering customizability to meet specific circuit requirements.
  • Low Battery Detector: The IC includes a low battery detection feature that alerts the system when the battery voltage falls below a predefined threshold.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage to the IC under over-temperature conditions.
  • Compact Package: The LT1107CS8#PBF comes in a small 8-lead SOIC package, suitable for space-constrained applications.

Applications

The LT1107CS8#PBF is ideal for a variety of applications, such as:

  • Portable devices that require efficient power management
  • Automotive power systems
  • Industrial power supplies
  • Battery-powered equipment
  • Low-power handheld instruments

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is reflected in the LT1107CS8#PBF. This product is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7653 $63.0612
8+ $12.9357 $103.4856
12+ $12.5314 $150.3768
17+ $12.1272 $206.1624
22+ $11.7229 $257.9038
29+ $10.5102 $304.7958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 610 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention